location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDP01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J9H28.E01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247058571
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2017 00:20:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ WDP01 :
The long product name of BenQ WDP01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI x 4, IR Sensor, IR Blaster Extender
More>>>
BenQ WDP01:
The official description of BenQ WDP01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BenQ Wireless Full HD Kit
Wireless Full HD Kit WDS01 should work together with W1070+, W1080ST+ or other models as below to make easy and fast wireless projection.

Cable-free, One-Stop Home Entertainment
New-Generation Wireless Full HD Kit
Designed to Give You More Freedom and Less Hassle
Together with BenQ’s new-generation Wireless Full HD Kit, the projector frees you from wiring troubles, placement hassles, as well as extra remodeling costs. Available as an optional accessory, this powerful kit enables the projector to stream uncompressed, stunning 1080p Full HD content wirelessly . So you can kick back, relax and enjoy your favorite movies and games!

- Absolute Convenience | One-Time Setup
Only a few steps are required to set up the kit once and for all to give you plug-and-play convenience like no other. Once everything is connected correctly, the transmitter and the receiver will automatically pair up with the projector the first time you power them on – and turn on to re-connect with the projector every time after. To save you from all the cable trouble, the customized receiver box can be easily mounted to the right side of the projector and electronically charged by the projector instead of taking up another power socket. It just doesn’t get easier than this.
- Unparalleled Transmission Technology| Fluid Cross-Room Streaming
The projector comes with a wireless coverage of up to 30 meters (100 feet)* in distance at line of sight and four built-in antennas to ensure the best streaming quality through cabinet doors and from one room to the next. The home projector also delivers a latency-free performance ideal for playing fast-action and motion-sensing games. Time to get ready for high quality audiovisual enjoyment and the smoothest gaming experience in the living room or in the privacy of your bedroom.

Short summary description BenQ WDP01:
This short summary of the BenQ WDP01 data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ WDP01, Benq, Grey, White, Wireless, 0 - 40 °C

Long summary description BenQ WDP01:
This is an auto-generated long summary of BenQ WDP01 based on the first three specs of the first five spec groups.

BenQ WDP01. Brand compatibility: Benq, Product colour: Grey, White. Connectivity technology: Wireless

Features
Brand compatibility *
Benq
Product colour
Grey, White
Ports & interfaces
Connectivity technology
Wireless
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)