location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.J3A07.001 project mount Wall Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.J3A07.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J3A07.001 show
Show alternative article codes used in the online market place
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 13:37:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ 5J.J3A07.001 project mount Wall Grey, White :
The long product name of BenQ 5J.J3A07.001 project mount Wall Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.3 Wall Mount for BenQ's Short-throw Projectors
More>>>
BenQ 5J.J3A07.001 project mount Wall Grey, White:
The official description of BenQ 5J.J3A07.001 project mount Wall Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Perfect Wall Mount for BenQ's Short-throw Projectors

Designed to provide an easy and quick solution to mount a BenQ 0.3:1 ultra short-throw projector, this installer-friendly wall mount is smartly constructed with premium steel and aluminum to provide the strongest hold and stylishly polished with a pristine white finish to keep any room lookin' great! Together with an adjustable tilt angle of up to ± 25 degrees, you'll get to enjoy the most flexible viewing support for just about any setting!

Short summary description BenQ 5J.J3A07.001 project mount Wall Grey, White:
This short summary of the BenQ 5J.J3A07.001 project mount Wall Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 5J.J3A07.001, Wall, 15 kg, Grey, White, 0 - 360°, -25 - 25°, 52.5 cm

Long summary description BenQ 5J.J3A07.001 project mount Wall Grey, White:
This is an auto-generated long summary of BenQ 5J.J3A07.001 project mount Wall Grey, White based on the first three specs of the first five spec groups.

BenQ 5J.J3A07.001. Mounting type: Wall, Maximum weight capacity: 15 kg, Product colour: Grey, White

Performance
Mounting type *
Wall
Maximum weight capacity *
15 kg
Product colour *
Grey, White
Performance
Swivel angle range
0 - 360°
Tilt angle range
-25 - 25°
Distance to the wall (max)
52.5 cm
Country Distributor
United Kingdom 2 distributor(s)