location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Short Throw Wall Mount 0.6 project mount White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Short Throw Wall Mount 0.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J0T10.001
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 01:32:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description BenQ Short Throw Wall Mount 0.6 project mount White:
This short summary of the BenQ Short Throw Wall Mount 0.6 project mount White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Short Throw Wall Mount 0.6, Wall, 15 kg, White, 0 - 360°, 125 cm, 184.5 mm

Long summary description BenQ Short Throw Wall Mount 0.6 project mount White:
This is an auto-generated long summary of BenQ Short Throw Wall Mount 0.6 project mount White based on the first three specs of the first five spec groups.

BenQ Short Throw Wall Mount 0.6. Mounting type: Wall, Maximum weight capacity: 15 kg, Product colour: White. Width: 184.5 mm, Height: 380 mm, Depth: 1400 mm

Performance
Mounting type *
Wall
Maximum weight capacity *
15 kg
Product colour *
White
Adjustable arm
Yes
Swivel angle range
0 - 360°
Performance
Distance to the wall (max)
125 cm
Weight & dimensions
Width
184.5 mm
Height
380 mm
Depth
1400 mm
Weight
6.2 kg