Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq 59.J0B01.CG1 projector lamp 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59.J0B01.CG1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J0B01.CG1 show
Show alternative article codes used in the online market place
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43142
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq 59.J0B01.CG1 projector lamp 250 W :
The short editorial description of Benq 59.J0B01.CG1 projector lamp 250 W

Replacement Lamp for PE8720 / W9000 / W10000 Projectors
More>>>
Short summary description Benq 59.J0B01.CG1 projector lamp 250 W:
This short summary of the Benq 59.J0B01.CG1 projector lamp 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Benq 59.J0B01.CG1, 250 W, 2000 h

Long summary description Benq 59.J0B01.CG1 projector lamp 250 W:
This is an auto-generated long summary of Benq 59.J0B01.CG1 projector lamp 250 W based on the first three specs of the first five spec groups.

Benq 59.J0B01.CG1. Bulb power: 250 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Nederland 1 distributor(s)
Customer service details