location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benjamins Check ‘Benjamins’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LJ6FRAMEG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LJ6FRAMEG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benjamins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Gold, Transparent
Long product name Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent :
The long product name of Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F/ iPhone 6/6s, transparent/gold
More>>>
Short summary description Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent:
This short summary of the Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Benjamins LJ6FRAMEG, Cover, Apple, iPhone 6/6s, 11.9 cm (4.7"), Gold, Transparent

Long summary description Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent:
This is an auto-generated long summary of Benjamins LJ6FRAMEG mobile phone case 11.9 cm (4.7") Cover Gold, Transparent based on the first three specs of the first five spec groups.

Benjamins LJ6FRAMEG. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Gold, Transparent