Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U Single-Sided Horizontal Cable Manager
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK5016EK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868581315
Category
Objects used to hold cables or wires in place.
Cable Clamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46177
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black :
The short editorial description of Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black

1U Single-Sided Horizontal Cable Manager
More>>>
Short summary description Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black:
This short summary of the Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 1U Single-Sided Horizontal Cable Manager, Black

Long summary description Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black:
This is an auto-generated long summary of Belkin 1U Single-Sided Horizontal Cable Manager cable clamp Black based on the first three specs of the first five spec groups.

Belkin 1U Single-Sided Horizontal Cable Manager. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Belkin

Belkin 2U Double-Sided Horizontal Cable Manager cable clamp Black
(show image)
RK5013EK 2U Double-Sided Horizontal Cable Manager 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Customer service details