This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 2-Post Rack 45U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Post Rack 45U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK2000EK
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin 2-Post Rack 45U Black :
The short editorial description of Belkin 2-Post Rack 45U Black

2-Post Rack 45U
More>>>
Belkin 2-Post Rack 45U Black:
The official marketing text of Belkin 2-Post Rack 45U Black as supplied by the manufacturer

Belkin offers industry-leading, open 2-Post Racks that provide an economical, stable, and durable solution for securing patch panels, switches, cabling, and other rack-mountable networking equipment.

Advantages:
- 19" x 7' durable frame
- RMU markings on both sides for fast and simple equipment installation
- Highest-quality construction and craftsmanship
- 1,000 lbs. (453.59 kg) weight capacity
- Easy, one-person assembly

Short summary description Belkin 2-Post Rack 45U Black:
This short summary of the Belkin 2-Post Rack 45U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 2-Post Rack 45U, Black

Long summary description Belkin 2-Post Rack 45U Black:
This is an auto-generated long summary of Belkin 2-Post Rack 45U Black based on the first three specs of the first five spec groups.

Belkin 2-Post Rack 45U. Product colour: Black