Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-Socket SurgeMaster Superior Series, with Telephone & AV Protection
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9S623YY2M
Category
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17085
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m :
The short editorial description of Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m

6-Socket SurgeMaster Superior Series, with Telephone & AV Protection
More>>>
Short summary description Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m:
This short summary of the Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection, 1940 J, 6 AC outlet(s), 230 V, 50 Hz, White, 58 dB

Long summary description Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m:
This is an auto-generated long summary of Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection 6 AC outlet(s) 230 V White 2 m based on the first three specs of the first five spec groups.

Belkin 6-Socket SurgeMaster Superior Series, with Telephone & AV Protection. Surge energy rating: 1940 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 230 V. Product colour: White, EMI/RFI noise filtering: 58 dB. Cable length: 2 m. Maximum spike current: 45000 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)
Customer service details