Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22227536 data-sheets &
36823 brands
– register (free)
Surge Protectors
Belkin Surge Protector/8 outlet 220V White 8 AC outlet(s) 4 m
Belkin Surge Protector/8 outlet 220V White 8 AC outlet(s) 4 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Belkin
Product name:
Surge Protector/8 outlet 220V
Product code:
F9M820EG4M
Category:
Surge Protectors
Icecat Product ID:
571512
Data-sheet quality:
created/standardized by Icecat
Product views:
12125
Info modified on:
04 Apr 2019, 06:38:27
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE