location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin N600 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9K1102DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868827789 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin N600 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name Belkin N600 wireless router Fast Ethernet Black :
The long product name of Belkin N600 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play N600 - 2.4/5 GHz, 802.11a/b/g/n, Fast Ethernet, 300 Mbps, 1x WAN, 4x LAN, 1x USB 2.0, Black
More>>>
Short summary description Belkin N600 wireless router Fast Ethernet Black:
This short summary of the Belkin N600 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin N600, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Belkin N600 wireless router Fast Ethernet Black:
This is an auto-generated long summary of Belkin N600 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

Belkin N600. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, Authentication method: SSID. Management protocols: HTTP, HTTPS, Supported network protocols: IPSec, L2TP, PPPoE, PPTP, TCP/IPPPOA, PPPOE. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:32:14
Uk has collected 13 expert reviews for Belkin N600 wireless router Fast Ethernet Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-06 05:32:13
The N600 DB is an ADSL wireless router designed for high-throughput tasks such as, according to Belkin, streaming video. The router has what Belkin calls Multibeam technology – this is similar to the SmartBeam technology found in the D-Link DIR-645 rou...
Bottom line Easy setup, useful extras and great performance make this a Best Buy ADSL router...
100%
goodgearguide.com.au
Updated:
2013-05-06 05:32:14
Belkin has given its N600 DB Wireless N+ Router (F9K1102v1) a new look that's glossy and perhaps a little more suited to lounge rooms than the PlayMax models before it. It has a slim profile that flares towards the rear and it doesn't have an overabun...
Good Simultaneous dual-band operation, USB hard drive port, Looks good...
Bad Sluggish in our Wi-Fi tests, Web interface is slow, No Gigabit...
Bottom line The Belkin N600 was a breeze to set up and it was reliable throughout our test period. It was a little sluggish in our wireless transfer tests, and its Web interface is slow, but it was fine for high-def video streaming and the chances are you won't have...
75%
techadvisor.co.uk
Updated:
2013-05-06 05:32:14
Belkin has given its N600 DB Wireless N+ Router (F9K1102v1) a new look that's glossy and perhaps a little more suited to lounge rooms than the PlayMax models before it. It has a slim profile that flares towards the rear and it doesn't have an overabund...
Bottom line The Belkin N600 was a breeze to set up and it was reliable throughout our test period. It was a little sluggish in our wireless transfer tests, and its Web interface is slow, but it was fine for high-def video streaming and the chances are you won't ha...
70%
bit.com.au
Updated:
2014-03-27 01:11:30
The Belkin N600 DB Wireless N+ Router is part of Belkin's new look design and packaging – a response from the company after the disastrous reception of its previous iteration of new look design and packaging. Inside is the same solid functionality and net...
Bottom line A solid, if uninspiring, router available at a decent price.OverallSpecs$169.95 AUD(pricing info)• www.belkin.com.au...
83%
apcmag.com
Updated:
2014-03-27 01:11:30
The Belkin N600 DB features of the handiest features we've seen from a consumer-level router in some time: guest access.A single, less than ideal, client I have on my home network means I can't password-protect my server. The client (a streaming media...
70%
techindustriya.com
Updated:
2016-12-27 19:24:10
The N600 DB has a USB 2.0 Port which you can attach an external USB drive and turn it into a network drive where you can access it to any connected PC. The N600 DB is also DLNA compatible. This means that any DLNA compatible device such as a TV or smartph...
Good Good Performance; Excellent Design; DualBand, DualAccess Point...
Bad Slow Browser Interface; No Gigabit Ethernet; No Torrent App...
60%
tech2.com
Updated:
2013-05-06 05:32:13
Belkin is no stranger to networking peripherals and being a long time player in this field, have established themselves as one of the big players when it comes to wireless routers. Their earlier lineup of routers, especially the Play Max router faile...
Bottom line Next Page » Tags: Belkin N600 , Belkin N600 DB review , Belkin N600 DB price , Belkin N600 DB price in India , Belkin N600 DB specs , Belkin N600 DB specifications , Belkin N600 DB features , Belkin N600 DB dual-band router , Belkin N600 DB cheap dual...
65%
apcmag.com
Updated:
2013-05-06 05:32:14
The Belkin N600 DB features of the handiest features we've seen from a consumer-level router in some time: guest access.A single, less than ideal, client I have on my home network means I can't password-protect my server. The client (a streaming media...
70%