location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-Socket SurgeMaster GOLD Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9G726YY3M-GRY
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable length: 3 m
  • - 75 dB
  • - Grey
Warranty: - Lifetime Product Warranty
Long product name Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m :
The long product name of Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7-Socket SurgeMaster GOLD Series
More>>>
Short summary description Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m:
This short summary of the Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 7-Socket SurgeMaster GOLD Series, Grey, 75 dB, 3 m, 75000 A

Long summary description Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m:
This is an auto-generated long summary of Belkin 7-Socket SurgeMaster GOLD Series Grey 3 m based on the first three specs of the first five spec groups.

Belkin 7-Socket SurgeMaster GOLD Series. Product colour: Grey, EMI/RFI noise filtering: 75 dB. Cable length: 3 m. Maximum spike current: 75000 A

Brand Image Product code Product Stock Price from
Belkin

Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 3 m
(show image)
F9E600UK3M E-Series 6 Socket, 3-Metre SurgeStrip 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin E-Series 4 Sockets, 3-Metre Cable PowerStrip
(show image)
F9E409U3M E-Series 4 Sockets, 3-Metre Cable PowerStrip 0.00
(excl. VAT)
0 (incl. VAT)