Long product name Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone
:
Sonic Wave Two-Tone Silicone Sleeve for iPod touch 2G, Blue/Orange
The long product name of Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Sonic Wave Two-Tone Silicone Sleeve for iPod touch 2G, Blue/Orange
More>>>
Short summary description Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone:
This short summary of the Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin F8Z364-BLO, Blue, iPod touch 2G, Silicone
Long summary description Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone:
This is an auto-generated long summary of Belkin F8Z364-BLO MP3/MP4 player case Blue Silicone based on the first three specs of the first five spec groups.
Belkin F8Z364-BLO. Product colour: Blue, Compatibility: iPod touch 2G, Material: Silicone