Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin iPod Sync & Power Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod Sync & Power Dock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z122
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4190
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 17 Oct 2017 22:18:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Belkin iPod Sync & Power Dock :
The short editorial description of Belkin iPod Sync & Power Dock

iPod Sync & Power Dock
More>>>
Short summary description Belkin iPod Sync & Power Dock:
This short summary of the Belkin iPod Sync & Power Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin iPod Sync & Power Dock, USB, 1.8 m, White

Long summary description Belkin iPod Sync & Power Dock:
This is an auto-generated long summary of Belkin iPod Sync & Power Dock based on the first three specs of the first five spec groups.

Belkin iPod Sync & Power Dock. Connector(s): USB, Cord length: 1.8 m. Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 2 expert reviews for Belkin iPod Sync & Power Dock and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-25
This is the simplest iPod dock weve seen from Belkin, and that simplicity is the precise reason why we like it. Belkin makes quality iPod docks, such as the decent TuneSync and TuneCommand A/V docks, but unlike those models, which are more expensive...
Good Fair price, Convenient, Simple...
Bad No remote...
Bottom line This is the simplest iPod dock weve seen from Belkin, and that simplicity is the precise reason why we like it. Belkin makes quality iPod docks, such as the decent TuneSync and TuneCommand A/V docks, but unlike those models, which are more expensive...
80%