Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin TuneStudio

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TuneStudio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z109
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6441
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin TuneStudio :
The short editorial description of Belkin TuneStudio

TuneStudio - Mix and Record Music onto your iPod®
More>>>
Belkin TuneStudio:
The official marketing text of Belkin TuneStudio as supplied by the manufacturer

The first of its kind.
Belkin's TuneStudio for iPod is the first 4-channel audio mixer that lets you create high-quality digital recordings directly onto your iPod. This mixer allows the input of up to four different instruments or audio sources, and records the audio onto your iPod for instant playback.

I'm with the band.
TuneStudio is compact, portable, and tough enough to withstand life in on the road. Bands can easily attach instruments and microphones to TuneStudio and record jam sessions directly onto an iPod. Podcasters can also use this device to record their shows either in a studio or on location.

- Records directly to iPod in 16-bit, 44kHz quality.
- Streams audio through built-in USB interface to and from a PC or Mac® computer.
- Each channel is equipped with 3-band EQ, pan and level controls.
- Phantom-power-enabled XLR inputs provide up to 60 dB of microphone gain.
- High-quality stereo compressor with makeup gain enhances audio dynamics and keeps audio levels within recording limits of the iPod.
- Features one-knob compression control.
- LEDs indicate master audio level, power status, peak indication, compressor.

Short summary description Belkin TuneStudio:
This short summary of the Belkin TuneStudio data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin TuneStudio, -iPod classic 80GB 160GB -iPod nano (3rd generation) 4GB 8GB -iPod 5th generation (video) 30GB...

Long summary description Belkin TuneStudio:
This is an auto-generated long summary of Belkin TuneStudio based on the first three specs of the first five spec groups.

Belkin TuneStudio. Compatibility: -iPod classic 80GB 160GB -iPod nano (3rd generation) 4GB 8GB -iPod 5th generation (video) 30GB...

Features
Compatibility *
-iPod classic 80GB 160GB -iPod nano (3rd generation) 4GB 8GB -iPod 5th generation (video) 30GB 60GB 80GB -iPod nano (2nd generation) 2GB 4GB 8GB