location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flythru Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N094
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black :
The long product name of Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flythru Laptop Case
More>>>
Short summary description Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black:
This short summary of the Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Flythru Laptop Case, Briefcase, 39.6 cm (15.6")

Long summary description Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Belkin Flythru Laptop Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:21:11
Uk has collected 3 expert reviews for Belkin Flythru Laptop Case 39.6 cm (15.6") Briefcase Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
asiaone.com
Updated:
2011-09-25 19:21:02
TAKING the laptop out of ones carry-on bag at an airport security checkpoint is standard procedure these days.But there is the persistent worry that the machine may get scratched or tossed around during the scanning process.With Belkins FlyThru lapto...
0%
gadling.com
Updated:
2011-09-25 19:21:11
In this product review, Im going to give you a brief look at the newest checkpoint friendly laptop bag from Belkin. The new regulations from the TSA permit you to keep your laptop inside its carrying case if the bag meets certain rules. Essentially, t...
0%