location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceylon Messenger Bag - Dark Grey/Light Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N059-DGL
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case :
The long product name of Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceylon Messenger Bag - Dark Grey/Light Blue
More>>>
Short summary description Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case:
This short summary of the Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Ceylon Messenger Bag - Dark Grey/Light Blue, Messenger case, 39.1 cm (15.4")

Long summary description Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case:
This is an auto-generated long summary of Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case based on the first three specs of the first five spec groups.

Belkin Ceylon Messenger Bag - Dark Grey/Light Blue. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:24:00
Uk has collected 4 expert reviews for Belkin Ceylon Messenger Bag - Dark Grey/Light Blue 39.1 cm (15.4") Messenger case and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 19:24:00
Belkins Ceylon is available in a range of color schemes, with the outside in either gray or black.Theres more choice with the nylon interior, which you can have in lavender (the model that we tested), green or blue.The first argument in favor of this...
Good Stays upright even when full, Strong and well finished, Eight compartments, including a drinks holder, Removable handle, Reinforced base, even if it could be stronger...
Bad Quite childish styling, Laptop is not fixed in place...
80%