Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceylon Messenger Dark Grey / Green
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N059-DGG
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4187
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 14 Apr 2018 14:58:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey :
The short editorial description of Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey

Ceylon Messenger Dark Grey / Green
More>>>
Short summary description Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey:
This short summary of the Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Ceylon Messenger Dark Grey / Green, Messenger case, 39.1 cm (15.4"), Grey

Long summary description Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey:
This is an auto-generated long summary of Belkin Ceylon Messenger Dark Grey / Green 15.4" Messenger case Grey based on the first three specs of the first five spec groups.

Belkin Ceylon Messenger Dark Grey / Green. Case type: Messenger case, Maximum screen size compatibility: 39.1 cm (15.4"), Colour of product: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 4 expert reviews for Belkin Ceylon Messenger Dark Grey / Green and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25
Belkins Ceylon is available in a range of color schemes, with the outside in either gray or black.Theres more choice with the nylon interior, which you can have in lavender (the model that we tested), green or blue.The first argument in favor of this...
Good Stays upright even when full, Strong and well finished, Eight compartments, including a drinks holder, Removable handle, Reinforced base, even if it could be stronger...
Bad Quite childish styling, Laptop is not fixed in place...
80%