location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F8M127CW03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8M127CW03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868832011 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto, Indoor
  • - Power source type: Cigar lighter, USB
  • - Black
  • - Cable length: 0.9 m
Warranty: 3 Years
Long product name Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor :
The long product name of Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car / Micro USB charger for Samsung Galaxy S2, 1000mA, 90cm, Black
More>>>
Short summary description Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor:
This short summary of the Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F8M127CW03, Auto, Indoor, Cigar lighter, USB, 0.9 m, Black

Long summary description Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor:
This is an auto-generated long summary of Belkin F8M127CW03 mobile device charger Mobile phone Black Cigar lighter, USB Auto, Indoor based on the first three specs of the first five spec groups.

Belkin F8M127CW03. Charger type: Auto, Indoor, Power source type: Cigar lighter, USB, Charger compatibility: Mobile phone. Cable length: 0.9 m, Product colour: Black

Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)