Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin F8M126CW04 Indoor Black mobile device charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F8M126CW04
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8M126CW04 show
Show alternative article codes used in the online market place
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 60347
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 21 Dec 2017 21:06:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Belkin F8M126CW04 Indoor Black mobile device charger :
The short editorial description of Belkin F8M126CW04 Indoor Black mobile device charger

AC / Micro USB charger for Samsung Galaxy S2, 1000mA, 120cm, Black
More>>>
Short summary description Belkin F8M126CW04 Indoor Black mobile device charger:
This short summary of the Belkin F8M126CW04 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin F8M126CW04, Indoor, Mobile phone, AC, USB, Samsung Galaxy S2, Black, 1.2 m
Long summary description Belkin F8M126CW04 Indoor Black mobile device charger :

Belkin F8M126CW04. Charger type: Indoor, Charger compatibility: Mobile phone, Power source type: AC, USB. Colour of product: Black, Cable length: 1.2 m. Output current: 1000 mA

This is an auto-generated long summary of Belkin F8M126CW04 Indoor Black mobile device charger based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)