Belkin logo

Belkin 5000VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.5 kVA 300 W

Data-sheet quality:
created/standardized by Icecat
Product views:
42301
Info modified on:
09 Aug 2021, 16:16:36
Long product name Belkin 5000VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.5 kVA 300 W:

500VA Superior Series Emergency Battery Backup

Short summary description Belkin 5000VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.5 kVA 300 W:

Belkin 5000VA Superior Series Emergency Battery Backup, 0.5 kVA, 300 W, 1620 J, 7 min, Grey, USB

Long summary description Belkin 5000VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.5 kVA 300 W:

Belkin 5000VA Superior Series Emergency Battery Backup. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 1620 J. Typical backup time at full load: 7 min. Product colour: Grey. I/O ports: USB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.