Belkin logo

Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.35 kVA 210 W

Data-sheet quality:
created/standardized by Icecat
Product views:
24626
Info modified on:
09 Aug 2021, 16:16:36
Long product name Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.35 kVA 210 W:

350VA Superior Series Emergency Battery Backup

Short summary description Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.35 kVA 210 W:

Belkin 350VA Superior Series Emergency Battery Backup, 0.35 kVA, 210 W, 1620 J, 5 min, Grey, USB

Long summary description Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 0.35 kVA 210 W:

Belkin 350VA Superior Series Emergency Battery Backup. Output power capacity: 0.35 kVA, Output power: 210 W, Surge energy rating: 1620 J. Typical backup time at full load: 5 min. Product colour: Grey. I/O ports: USB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.