Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350VA Superior Series Emergency Battery Backup
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6H350FRUNV
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7691
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W :
The short editorial description of Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W

350VA Superior Series Emergency Battery Backup
More>>>
Short summary description Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W:
This short summary of the Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 350VA Superior Series Emergency Battery Backup, 350 VA, 210 W, 1620 J, 5 min, Gray, USB

Long summary description Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W:
This is an auto-generated long summary of Belkin 350VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 210 W based on the first three specs of the first five spec groups.

Belkin 350VA Superior Series Emergency Battery Backup. Output power capacity: 350 VA, Output power: 210 W, Surge energy rating: 1620 J. Typical backup time at full load: 5 min. Product colour: Gray. I/O ports: USB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Belkin

Belkin 650VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 390 W
(show image)
F6H650UKUNV 650VA Superior Series Emergency Battery Backup 0,00
(excl. VAT)
0,00 (incl. VAT)
Belkin

Belkin 5000VA Superior Series Emergency Battery Backup uninterruptible power supply (UPS) 500 VA 300 W
(show image)
F6H500UKUNV 5000VA Superior Series Emergency Battery Backup 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details