location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Regulator Pro™ Gold Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6C625G220V
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:35:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA :
The long product name of Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belkin Regulator Pro™ Gold Series
More>>>
Short summary description Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA:
This short summary of the Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Regulator Pro™ Gold Series, 0.625 kVA, 41 min, 1.8 m, 8 x RJ-11, IEC-C13, 97 x 320 x 134 mm, 220 V

Long summary description Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA:
This is an auto-generated long summary of Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA based on the first three specs of the first five spec groups.

Belkin Regulator Pro™ Gold Series. Output power capacity: 0.625 kVA. Typical backup time at full load: 41 min. Cable length: 1.8 m. Output connections: 8 x RJ-11, IEC-C13, Dimensions (WxDxH): 97 x 320 x 134 mm, Nominal output voltage: 220 V

Brand Image Product code Product Stock Price from
Belkin

Belkin Regulator Pro™ Gold Series uninterruptible power supply (UPS) 0.625 kVA
(show image)
F6C625Y220V Regulator Pro™ Gold Series 0.00
(excl. VAT)
0 (incl. VAT)