Hi-Speed USB 2.0 14-in-1 Media Reader & Writer
The Hi-Speed USB 2.0 14-in-1 Media Reader & Writer lets you drag and drop files, images, and music to your computer from your PDA or handheld, MP3 player, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 480Mbps-40 times faster than USB 1.1 media readers.
Advantages:
- Easy transfer of data between slots.
- Quick and easy access to digital photos, MP3s, and other digital files.
- Doubles as a removable media storage device.
- Bus-powered-no power supply required.
- Plug-and-Play, hot swap capability.
- Drag-and-drop file transfer.
- Custom drive icon support using the included driver.
- This quality product provides compatibility with the following popular flash memory formats. CompactFlash® Type I and Type II.
Features
- IBM® Microdrive™. SmartMedia™.
- Secure Digital/Mini SD*
MultiMediaCard/RSMMC (Reduced Size Multimedia Card)*
Memory Stick®/Memory Stick Duo™*
Memory Stick Pro™/Memory Stick Pro Duo™*
Memory Stick MagicGate™/Memory Stick MagicGate Duo™* (non-secure mode only)
* Requires the use of adapter included with media card.
Belkin Hi-Speed USB 2.0 14-in-1 Media Reader & Writer, Mac OS 9.x / Mac OS X v10.1.2 , Ulead DVD PictureShow Photo Explorer , 60 MB/s, USB, USB 2.0
Belkin Hi-Speed USB 2.0 14-in-1 Media Reader & Writer. Compatible operating systems: Mac OS 9.x / Mac OS X v10.1.2 . Bundled software: Ulead DVD PictureShow Photo Explorer . Read speed: 60 MB/s. Minimum system requirements: USB. I/O ports: USB 2.0