location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Speed USB 2.0 4-Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U233EAAPL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868555514 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Silver, White
Warranty: lifetime
Long product name Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White :
The long product name of Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belkin Hi-Speed USB 2.0 4-Port Hub
More>>>
Short summary description Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White:
This short summary of the Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Hi-Speed USB 2.0 4-Port Hub, 480 Mbit/s, Silver, White, USB, PC: - Windows 98 SE, 2000, Me, / XP Mac: - Mac OS 8.6 / Mac OS X v10.2.7, Pentium, USB 2.0

Long summary description Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White based on the first three specs of the first five spec groups.

Belkin Hi-Speed USB 2.0 4-Port Hub. Data transfer rate: 480 Mbit/s, Product colour: Silver, White. Minimum system requirements: USB, Compatible operating systems: PC: - Windows 98 SE, 2000, Me, / XP Mac: - Mac OS 8.6 / Mac OS X v10.2.7. Built-in processor: Pentium. Interface: USB 2.0, Compliance industry standards: FCC/CE/C, Power requirements: 5V, 2.6A. I/O ports: 4 x USB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:17:57
Uk has collected 2 expert reviews for Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
ilounge.com
Updated:
2011-09-25 19:17:57
Competition is wonderful. Three months ago, Apple introduced a line of five iPod shuffle accessories priced universally at $29, a number that was more reasonable for some of them - an excellent hard case and a very nice battery pack - than others. One...
70%
macworld.com
Updated:
2011-09-25 19:17:57
Supported iPod Models: 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod Shuffle iPod nano...
80%
Brand Image Product code Product Stock Price from
Belkin

Belkin USB 2.0 River Rock 4-port HUB Apple 480 Mbit/s Silver
(show image)
F5U234EAAPL-S USB 2.0 River Rock 4-port HUB Apple 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Hi-Speed USB 2.0 4-Port Hub 480 Mbit/s Silver
(show image)
F5U234UKAPL-S Hi-Speed USB 2.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin USB 2.0 7-Port Hub Apl silver 480 Mbit/s
(show image)
F5U237EAAPL-S USB 2.0 7-Port Hub Apl silver 0.00
(excl. VAT)
0 (incl. VAT)