Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Host interface: CardBus
- - Output interface: USB 2.0
- - Black, Grey
Warranty:
Lifetime Warranty
Long product name Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter
:
Belkin Hi-Speed USB 2.0 Notebook Card, 2x USB 2.0, 480 Mbit/s
The long product name of Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Belkin Hi-Speed USB 2.0 Notebook Card, 2x USB 2.0, 480 Mbit/s
More>>>
Short summary description Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter:
This short summary of the Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Hi-Speed USB 2.0 Notebook Card, CardBus, USB 2.0, Black, Grey, 480 Mbit/s, PC, Microsoft Windows 98 SE/2000/Me/XP
Long summary description Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter:
This is an auto-generated long summary of Belkin Hi-Speed USB 2.0 Notebook Card interface cards/adapter based on the first three specs of the first five spec groups.
Belkin Hi-Speed USB 2.0 Notebook Card. Host interface: CardBus, Output interface: USB 2.0. Product colour: Black, Grey. Data transfer rate: 480 Mbit/s, Platform: PC, Compatible operating systems: Microsoft Windows 98 SE/2000/Me/XP