location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin USB 2.0 4-Port Hub 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 4-Port Hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U221N
Category :
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Belkin Lifetime Warranty.
Long product name Belkin USB 2.0 4-Port Hub 480 Mbit/s :
The short editorial description of Belkin USB 2.0 4-Port Hub 480 Mbit/s

USB 2.0 4-Port Hub
More>>>
Belkin USB 2.0 4-Port Hub 480 Mbit/s:
The official marketing text of Belkin USB 2.0 4-Port Hub 480 Mbit/s as supplied by the manufacturer

With the USB 2.0 Hi-Speed Hub, industry leader, Belkin Components offers USB 2.0 connectivity to multiple devices through a 4-port hub. At speed up to 480Mbps, Belkin’s USB 2.0 Hub works seamlessly with today’s USB 1.1 devices, so you can use the equipment you already have while connecting a variety of new USB 2.0 peripherals. All connectors are fully compatible with USB 1.0 and 1.1 equipment and no cable adapters are required The new interface offers the same great Plug-and-Play convenience and ensures perfect setup and operation of any peripheral.
Just like USB 1.1 you can connect as many as 127 devices to your computer using multiple USB 2.0 hubs – the only difference from USB 1.1 is in your ability to connect multiple Hi-Speed USB 2.0 peripherals.

Advantages :
- Adds 4 USB 2.0 Hi-Speed ports to your computer (when connected to a single Hi-Speed USB 2.0 port)
- Backwards compatible
- Includes power adapter to ensure full power to all ports
- Compact design
- Modular, stackable design
- Operation at 40 times faster than USB 1.1 (480Mbps data speed)
- 4 Light-emitting diodes (LEDs) indicate power and port status
- Plug-and-Play installation
- Belkin Lifetime Warranty and technical support.

Short summary description Belkin USB 2.0 4-Port Hub 480 Mbit/s:
This short summary of the Belkin USB 2.0 4-Port Hub 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB 2.0 4-Port Hub, 480 Mbit/s, Windows 98SE, Windows 2000, Windows Me & Windows XP, USB, USB 2.0, 4 x 4-pin USB Type A 1 x 4-pin USB Type B

Long summary description Belkin USB 2.0 4-Port Hub 480 Mbit/s:
This is an auto-generated long summary of Belkin USB 2.0 4-Port Hub 480 Mbit/s based on the first three specs of the first five spec groups.

Belkin USB 2.0 4-Port Hub. Data transfer rate: 480 Mbit/s. Compatible operating systems: Windows 98SE, Windows 2000, Windows Me & Windows XP. Cables included: USB. Interface: USB 2.0. I/O ports: 4 x 4-pin USB Type A 1 x 4-pin USB Type B

Ports & interfaces
I/O ports
4 x 4-pin USB Type A 1 x 4-pin USB Type B
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
System requirements
Compatible operating systems
Windows 98SE, Windows 2000, Windows Me & Windows XP
Packaging content
Cables included
USB
Other features
Interface
USB 2.0
Brand Image Product code Product Stock Price from
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217EF Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217FR Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217EE Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217DE Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 4-Port Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 4-Port Pocket Hub 480 Mbit/s
(show image)
F5U217QEA Hi-Speed USB 2.0 4-Port Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217YY Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217UK Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed UB 2.0 4-Port Mini-hub 480 Mbit/s Black Belkin Hi-Speed UB 2.0 4-Port Mini-hub 480 Mbit/s Black
(show image)
F5U215EAMOB Hi-Speed UB 2.0 4-Port Mini-hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin FireWire 6-Port Hub 400 Mbit/s Silver Belkin FireWire 6-Port Hub 400 Mbit/s Silver
(show image)
F5U526EAAPL-S FireWire 6-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s Belkin Hi-Speed USB 2.0 Pocket Hub 480 Mbit/s
(show image)
F5U217DF Hi-Speed USB 2.0 Pocket Hub 0.00
(excl. VAT)
0 (incl. VAT)