This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media RW Hi Speed USB 2.0 21-in-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U212EAMD
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:46:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White :
The short editorial description of Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White

Media RW Hi Speed USB 2.0 21-in-1
More>>>
Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White:
The official marketing text of Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White as supplied by the manufacturer

-Product Type: Card reader ( external ) - Hi-Speed USB.
-Card Reader Type: 21 in 1 card reader.
-Supported Flash Memory: CompactFlash Card type I, CompactFlash Card type II, Memory Stick, Microdrive, MultiMediaCard, SD Memory Card, SmartMedia Card, xD-Picture Card.
-Connections: 1 x Hi-Speed USB.
-OS Required: Apple MacOS 9, Apple MacOS 9.x, Apple MacOS X 10.1 or later, Microsoft Windows 98 Second Edition or later.
-Included Accessories: Hi-Speed USB cable.
-Compliant Standards: Plug and Play.

Short summary description Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White:
This short summary of the Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Media RW Hi Speed USB 2.0 21-in-1, White, Apple MacOS 9, Apple MacOS 9.x, Apple MacOS X 10.1, Microsoft Windows 98, USB 2.0

Long summary description Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White:
This is an auto-generated long summary of Belkin Media RW Hi Speed USB 2.0 21-in-1 card reader White based on the first three specs of the first five spec groups.

Belkin Media RW Hi Speed USB 2.0 21-in-1. Product colour: White, Compatible operating systems: Apple MacOS 9, Apple MacOS 9.x, Apple MacOS X 10.1, Microsoft Windows 98. Interface type: USB 2.0

Performance
Product colour *
White
Plug and Play
Yes
Performance
Compatible operating systems
Apple MacOS 9, Apple MacOS 9.x, Apple MacOS X 10.1, Microsoft Windows 98
Ports & interfaces
Interface type *
USB 2.0
Brand Image Product code Product Stock Price from
Belkin Hi-Speed USB 2.0 Media Reader card reader Belkin Hi-Speed USB 2.0 Media Reader card reader
(show image)
F5U246EA Hi-Speed USB 2.0 Media Reader 0.00
(excl. VAT)
0 (incl. VAT)