location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Anywhere - Portable Bridge Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U203UK
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:13:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s :
The short editorial description of Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s

USB Anywhere - Portable Bridge Hub
More>>>
Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s:
The official marketing text of Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s as supplied by the manufacturer

The USB Anywhere connects two mass-storage devices (media reader, digital camera, hard drive) using USB cables to transfer photos, songs, and files from one device to the other-all without a computer. Use the Belkin USB Anywhere to copy files from your digital camera to your external hard drive, between two MP3 players, and/or between USB flash-memory drives, external hard drives, CD-R burners, and memory-card readers. The compact USB Anywhere is ideal for traveling, as it eliminates the need to use your computer for photo storage. When your digital camera's media card gets full, you can use USB Anywhere to download the images to your portable hard drive and take more pictures.

Advantages:
- Frees up space on your media card for more pictures
- Lets you transfer files without a computer
- Allows you to copy individual files or complete directories with 2 copy modes
- Automatically shuts down after 30 seconds of inactivity for longer battery life

Features:
- Fits easily into your pocket with compact, lightweight design
- Saves you money by eliminating the need to buy multiple memory cards
- Indicates transfer status with flashing LED
- Includes a 5V, 1.5A optional power supply
- Installs with Plug-and-Play and hot swap convenience
- Transfers files at up to 12Mbps
- Operates on 3 AAA alkaline batteries

Short summary description Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s:
This short summary of the Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB Anywhere - Portable Bridge Hub, 12 Mbit/s

Long summary description Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s:
This is an auto-generated long summary of Belkin USB Anywhere - Portable Bridge Hub 12 Mbit/s based on the first three specs of the first five spec groups.

Belkin USB Anywhere - Portable Bridge Hub. Maximum data transfer rate: 12 Mbit/s. Interface: USB 1.1. Power requirements: 5V; 1.5A

Data transmission
Maximum data transfer rate *
12 Mbit/s
Ports & interfaces
Interface
USB 1.1
Power
Power requirements
5V; 1.5A
Country Distributor
United Kingdom 1 distributor(s)