This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 8-N-1 MEDIA READER WRITER card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-N-1 MEDIA READER WRITER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U148-GRY
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Belkin Lifetime Warranty and free technical support.
Long product name Belkin 8-N-1 MEDIA READER WRITER card reader :
The short editorial description of Belkin 8-N-1 MEDIA READER WRITER card reader

USB 8-in-1 Media Reader/Writer
More>>>
Belkin 8-N-1 MEDIA READER WRITER card reader:
The official marketing text of Belkin 8-N-1 MEDIA READER WRITER card reader as supplied by the manufacturer

Belkin USB 8-in-1 Media Reader/Writers enable you to drag and drop files, images, and music to your computer from your PDA or handheld, MP3 player, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 12Mbps - 40 times faster than through a serial port. This 8-in-1 Media Reader/Writer features twin dedicated slots to accommodate 8 types of media: CompactFlash I, CompactFlash II, SmartMedia, Secure Digital, MultiMedia, IBM Microdrive, Memory Stick, and Memory Gate Memory Stick. This great new advance from Belkin gives you the flexibility to work with virtually any type of media.

Short summary description Belkin 8-N-1 MEDIA READER WRITER card reader:
This short summary of the Belkin 8-N-1 MEDIA READER WRITER card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 8-N-1 MEDIA READER WRITER, Windows 98 SE or higher Mac OS 9.0 through 9.x and OS X 10.1 and higher , PC & Mac, - Groundbreaking Photo-Editing Software from Ulead - Includes Ulead Photo Explorer photo editor..., 12 MB/s, 12 MB/s, USB

Long summary description Belkin 8-N-1 MEDIA READER WRITER card reader:
This is an auto-generated long summary of Belkin 8-N-1 MEDIA READER WRITER card reader based on the first three specs of the first five spec groups.

Belkin 8-N-1 MEDIA READER WRITER. Compatible operating systems: Windows 98 SE or higher Mac OS 9.0 through 9.x and OS X 10.1 and higher , Compatible products: PC & Mac. Bundled software: - Groundbreaking Photo-Editing Software from Ulead - Includes Ulead Photo Explorer photo editor.... Write speed: 12 MB/s, Read speed: 12 MB/s. I/O ports: USB

Performance
Compatible operating systems
Windows 98 SE or higher Mac OS 9.0 through 9.x and OS X 10.1 and higher
Compatible products
PC & Mac
Ports & interfaces
I/O ports
USB
Software
Bundled software
- Groundbreaking Photo-Editing Software from Ulead - Includes Ulead Photo Explorer photo editor for Macintosh computers, a digital photography solution to capture, view, and convert images, and share with the Web. - Features Ulead COOL 360° powerful way to convert series of photos into 360° or panoramic images; also repairs photos2.
Data transmission
Write speed
12 MB/s
Read speed
12 MB/s
Technical details
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:19:36
Uk has collected 2 expert reviews for Belkin 8-N-1 MEDIA READER WRITER card reader and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
rbmods.com
Updated:
2014-09-05 01:19:35
Well Belkin sent me another product which is the 8in1 media reader. Im so sick and tired of downloading pictures from my digital camera to the computer because 8 pictures take about 3-5 minutes with a seriall connection. But with this media reader it...
0%
pcstats.com
Updated:
2014-09-05 01:19:36
Media readers are solid state devices which enable you to read or write data to and from flash storage media.
80%
Brand Image Product code Product Stock Price from
Belkin Hi-Speed USB 2.0 Media Reader card reader Belkin Hi-Speed USB 2.0 Media Reader card reader
(show image)
F5U246EA Hi-Speed USB 2.0 Media Reader 0.00
(excl. VAT)
0 (incl. VAT)