This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin USB MULTI MEDIA READER card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB MULTI MEDIA READER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U143EA
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Belkin USB MULTI MEDIA READER card reader :
The short editorial description of Belkin USB MULTI MEDIA READER card reader

USB Media Reader/Writer for MultiMedia Card and Secure Digital
More>>>
Belkin USB MULTI MEDIA READER card reader:
The official marketing text of Belkin USB MULTI MEDIA READER card reader as supplied by the manufacturer

Now you can transfer files easily between your PC or Mac and your MP3 player, cell phone, handheld, and digital camera. The Belkin USB MultiMedia Card and Secure Digital Reader/Writer lets you drag and drop files, images, and music for editing and storage on your computer. Transfers speeds of up to 12MBps let you move your files 40 times faster than through a serial port. This reader includes a slot that can accommodate both MultiMedia Cards and Secure Digital cards.

Short summary description Belkin USB MULTI MEDIA READER card reader:
This short summary of the Belkin USB MULTI MEDIA READER card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB MULTI MEDIA READER, Compatible with Windows 98, Windows Me, Windows 2000, Windows XP, Mac OS 9.0 or higher and Max OS..., PC & Mac, Installation CD , 12 MB/s, 12 MB/s, USB

Long summary description Belkin USB MULTI MEDIA READER card reader:
This is an auto-generated long summary of Belkin USB MULTI MEDIA READER card reader based on the first three specs of the first five spec groups.

Belkin USB MULTI MEDIA READER. Compatible operating systems: Compatible with Windows 98, Windows Me, Windows 2000, Windows XP, Mac OS 9.0 or higher and Max OS..., Compatible products: PC & Mac. Bundled software: Installation CD . Write speed: 12 MB/s, Read speed: 12 MB/s. Minimum system requirements: USB. I/O ports: USB

Performance
Compatible operating systems
Compatible with Windows 98, Windows Me, Windows 2000, Windows XP, Mac OS 9.0 or higher and Max OS X.1 or higher
Compatible products
PC & Mac
Ports & interfaces
I/O ports
USB
Software
Bundled software
Installation CD
Data transmission
Write speed
12 MB/s
Read speed
12 MB/s
Other features
Minimum system requirements
USB
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
Belkin Hi-Speed USB 2.0 Media Reader card reader Belkin Hi-Speed USB 2.0 Media Reader card reader
(show image)
F5U246EA Hi-Speed USB 2.0 Media Reader 0.00
(excl. VAT)
0 (incl. VAT)