location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Laptop CoolStrip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop CoolStrip
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5L033-ICE
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2017 14:37:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Belkin Laptop CoolStrip :
The long product name of Belkin Laptop CoolStrip. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop CoolStrip
More>>>
Short summary description Belkin Laptop CoolStrip:
This short summary of the Belkin Laptop CoolStrip data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop CoolStrip, Blue, 43.2 cm (17")

Long summary description Belkin Laptop CoolStrip:
This is an auto-generated long summary of Belkin Laptop CoolStrip based on the first three specs of the first five spec groups.

Belkin Laptop CoolStrip. Product colour: Blue. Size (imperial): 43.2 cm (17")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:24:56
Uk has collected 2 expert reviews for Belkin Laptop CoolStrip and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-25 19:24:56
This odd, slightly kinky accessory actually does a couple of useful things. First and most importantly, the Belkin Laptop CoolStrip elevates your laptop a little off the desk to let the air circulate more freely under it. The fans in your laptop are on...
Good Cheap, Effective...
Bad Not everyone will see the point...
80%
techcrunch.com
Updated:
2011-09-25 19:24:56
Short Version: This thing goes under your laptop to keep it cool. It works and it’s great for a quick back massage mid-day.There are lots of different products meant to keep your laptop cool and Belkin makes many different varieties. There are your adj...
0%