Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Laptop CoolStrip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop CoolStrip
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5L033-GRY
Category
Accessories used with notebooks (small computers) such as cases.
Notebook Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5978
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 20 Oct 2017 05:42:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Belkin Laptop CoolStrip :
The short editorial description of Belkin Laptop CoolStrip

Laptop CoolStrip
More>>>
Short summary description Belkin Laptop CoolStrip:
This short summary of the Belkin Laptop CoolStrip data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop CoolStrip, Grey, 43.2 cm (17")

Long summary description Belkin Laptop CoolStrip:
This is an auto-generated long summary of Belkin Laptop CoolStrip based on the first three specs of the first five spec groups.

Belkin Laptop CoolStrip. Colour of product: Grey. Size: 43.2 cm (17")

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 2 expert reviews for Belkin Laptop CoolStrip and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-25
This odd, slightly kinky accessory actually does a couple of useful things. First and most importantly, the Belkin Laptop CoolStrip elevates your laptop a little off the desk to let the air circulate more freely under it. The fans in your laptop are on...
Good Cheap, Effective...
Bad Not everyone will see the point...
80%
Brand Image Product code Product Stock Price from
Belkin

Belkin Laptop CoolStrip
(show image)
F5L033-DNM Laptop CoolStrip  —