Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Laptop Cooling Lounge White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Cooling Lounge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5L028
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868678145
Category
Devices used to rest and support notebook computers to make then easier to use.
Notebook Arms & Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18125
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 17 Oct 2017 15:24:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Laptop Cooling Lounge White :
The short editorial description of Belkin Laptop Cooling Lounge White

Laptop Cooling Lounge / notebooks 17"
More>>>
Short summary description Belkin Laptop Cooling Lounge White:
This short summary of the Belkin Laptop Cooling Lounge White data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop Cooling Lounge, White

Long summary description Belkin Laptop Cooling Lounge White:
This is an auto-generated long summary of Belkin Laptop Cooling Lounge White based on the first three specs of the first five spec groups.

Belkin Laptop Cooling Lounge. Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 1 expert review for Belkin Laptop Cooling Lounge but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin Laptop Cooling Hub White
(show image)
F5L025 Laptop Cooling Hub  — 
ErgoXS

ErgoXS Notebook Arm Large
(show image)
NOT1001 Notebook Arm Large  — 
ErgoXS

ErgoXS Notebook Arm
(show image)
NOT1000 Notebook Arm  — 
ErgoXS

ErgoXS Topmate I Deskstand Grey
(show image)
NOT1100 Topmate I Deskstand  — 
Targus Ergo D-Pro 17" Black,Silver Targus Ergo D-Pro 17" Black,Silver
(show image)
AWE05EU Ergo D-Pro EUR 71,23
(excl. VAT)
EUR 85,47 (incl. VAT)
Targus AWE15EU Silver notebook arm/stand Targus AWE15EU Silver notebook arm/stand
(show image)
AWE15EU AWE15EU  — 
Targus AWE04EU 17" Grey,Silver notebook arm/stand Targus AWE04EU 17" Grey,Silver notebook arm/stand
(show image)
AWE04EU AWE04EU EUR 49,58
(excl. VAT)
EUR 59,49 (incl. VAT)