location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F5L001 laptop cooling pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5L001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5L001-BLK
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 15:44:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Belkin F5L001 laptop cooling pad Black :
The long product name of Belkin F5L001 laptop cooling pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Cooling Pad, Black
More>>>
Short summary description Belkin F5L001 laptop cooling pad Black:
This short summary of the Belkin F5L001 laptop cooling pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F5L001, Black

Long summary description Belkin F5L001 laptop cooling pad Black:
This is an auto-generated long summary of Belkin F5L001 laptop cooling pad Black based on the first three specs of the first five spec groups.

Belkin F5L001. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:09:31
Uk has collected 9 expert reviews for Belkin F5L001 laptop cooling pad Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2013-08-16 01:09:26
The Belkin Cooling Stand has a simple but elegant design that uses a single fan to draw the warm air away from your laptop. It has a simple wave design that sits on small feet. This helps air to circulate underneath and around the base of your laptop...
Good Elegant styling, Effective, Good build quality...
Bad Only suitable up to 15in laptops...
80%
pocket-lint.com
Updated:
2013-08-16 01:09:27
It offers a raised platform and really cools your notebook but it’s on the small side...
Good Single fan, low noise, works well...
Bad Only suits smaller notebooks...
Bottom line It offers a raised platform and really cools your notebook but it’s on the small side...
70%
toptenreviews.com
Updated:
2013-08-16 01:09:20
The Belkin F5L001 laptop cooler has one small fan located in the middle of the cooling pad. It's not a strong fan and won't make a huge difference in laptop temperature, nor is the fan well protected. It does lift some of the burden from your laptop's int...
Good It has a great curved design for air ventilation.
Bad Its single fan is small and lacks ability cool a laptop over a span of time.
Bottom line This laptop cooler will help bring down the overall temperature of your laptop, down but it lacks endurance and power...
59%
i4u.com
Updated:
2013-08-16 01:09:22
Today I am checking out the Belkin Laptop Cooling Pad. This device is a thin and lightweight cooling pad with a fan that keeps you and your notebook cool when working. The device raises the notebook screen up for more comfortable use too. Read on for a...
Good USB powered, Light and compactCools well...
Bad No USB hub built-in...
Bottom line The Belkin Laptop Cooling Pad cools well and the only downside is the thing might not fit in small laptop bags and doesn't replace the USB port it needs for power. blog comments powered by Disqus...
85%
ld2.ciol.com
Updated:
2013-08-16 01:09:26
Usually, a laptop cooling system has a single fan (to conserve battery life) and a system of copper pipes and vents. This single fan must handle the cooling for the main processor and graphics chip. But many times, the slim design of powerful, ne...
Good Efficient cooling...
Bad Fan blades need better covering...
70%
everythingusb.com
Updated:
2013-08-16 01:09:30
I'll admit to a little skepticism when I first heard of the Belkin Laptop Cooling Pad; Belkin may be a reputable company, but selling a piece of rubber-coated plastic with a USB-powered fan inside of it seemed like the sort of gimmicky item you'd find...
Good Dissipates heat effectively, Lowers temperature of heat reaching your legs by 12° F, Improves laptop comfort even without the fan, Lightweight with a durable construction...
Bad Plastic locking tabs on the storage compartments seem flimsy, Wave design may make it more difficult to carry around...
Bottom line While you may not think you need a laptop pad, if you frequently use your notebook on lap, give the Belkin Laptop Cooling Pad some consideration - the benefits it brings the table make it well worth its relatively inexpensive asking price. Pros & ConsD...
0%