location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F5D7230DE4 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5D7230DE4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7230DE4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:17:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin F5D7230DE4 wireless router :
The long product name of Belkin F5D7230DE4 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G Router
More>>>
Short summary description Belkin F5D7230DE4 wireless router:
This short summary of the Belkin F5D7230DE4 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F5D7230DE4, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, 1 x RJ-45 4 x Ethernet 10Base-T/100Base-TX RJ-45 1 x Radio-Ethernet, SSID, Ethernet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Long summary description Belkin F5D7230DE4 wireless router:
This is an auto-generated long summary of Belkin F5D7230DE4 wireless router based on the first three specs of the first five spec groups.

Belkin F5D7230DE4. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: 1 x RJ-45 4 x Ethernet 10Base-T/100Base-TX RJ-45 1 x Radio-Ethernet. Authentication method: SSID. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: Power. Compatible operating systems: Microsoft Windows 95, Linux, Microsoft Windows NT, MacOS 9.x, Microsoft Windows 98/ME, MacOS 8.x,..., Compatibility: UPnP, Networking features: Ethernet LAN, Wireless LAN

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:47:18
Uk has collected 10 expert reviews for Belkin F5D7230DE4 wireless router and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 01:47:17
802.11g wireless router with long range: Belkin is perhaps best known for its series of Uninterruptible Power Supplies (UPS), but it makes and sells a wide range of computer peripherals, including many wireless network devices, in both pre-802.11n and 802...
0%
pocket-lint.com
Updated:
2011-08-10 01:47:18
For the glitches in this newly launched standard you might as well stick with Wi-Fi or 802.11x until they iron themselves out.
90%
smh.com.au
Updated:
2011-11-04 06:05:19
The Belkin F5D7230 No matter what type of broadband connection youve got - entry-level ADSL (ie, over the normal phone line) or super-fast cable, theres one bit of hardware that makes it all happen. Thats the digital modem, which f...
80%
Zdnet.com.au
Updated:
2011-11-04 06:05:20
DesignThe new Belkin Wireless G is a four port wireless router (hardly exceptional in this day and age) with a key selling point; its also got a simple USB print server inbuilt, along with a single USB port for connecting up compatible printer models.
0%
pcmag.com
Updated:
2011-08-10 01:47:17
Good parental controls. Excellent setup documentation, covering most installation scenarios. Specs: Device Type: Router, Wireless Specification: 802.11g...
60%
devhardware.com
Updated:
2011-08-10 01:47:18
Not too long ago wireless networks were slow, hard to configure, and expensive. Belkin?s 802.11g Wireless DSL/Cable Gateway Router offers a fast, easy installation, and cheap solution to a wireless network.Belkin has been around since 1983; it is one o...
0%
v3.co.uk
Updated:
2011-08-10 01:47:18
Create the perfect wireless network with this simple device.
0%
Brand Image Product code Product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)