location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin 8-Port Gigabit Switch 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D5141UK8
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin 8-Port Gigabit Switch 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto-senses
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1U
Warranty: Comes with a Belkin Lifetime Warranty and free technical support
Long product name Belkin 8-Port Gigabit Switch 1U :
The long product name of Belkin 8-Port Gigabit Switch 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Gigabit Switch - Adds 8 high-speed, dedicated 10/100/1000 Ethernet ports
More>>>
Short summary description Belkin 8-Port Gigabit Switch 1U:
This short summary of the Belkin 8-Port Gigabit Switch 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 8-Port Gigabit Switch, Full duplex, 1U

Long summary description Belkin 8-Port Gigabit Switch 1U:
This is an auto-generated long summary of Belkin 8-Port Gigabit Switch 1U based on the first three specs of the first five spec groups.

Belkin 8-Port Gigabit Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. Form factor: 1U

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:30:03
Uk has collected 1 expert review for Belkin 8-Port Gigabit Switch 1U but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-09-25 19:30:03
As long-time readers of our reviews know, we dont generally review or test Ethernet adapters and unmanaged switches. The reason for this is that Im a firm believer that these are commodity products, to be purchased based on price, brand preference an...
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin 24-Port 10/100 Switch
(show image)
F5D5131EA24 24-Port 10/100 Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 16-Port 10/100 Switch
(show image)
F5D5131EA16 16-Port 10/100 Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 24-Port Gigabit Switch
(show image)
F5D5141EA24 24-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 8-ports Network switch
(show image)
F5D5131DF8 8-ports Network switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 5-Port Network Switch
(show image)
F5D5131DF5 5-Port Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)