location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP CAT5e 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3X126B03M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484084884 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:24:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - Yellow
Warranty: Lifetime Warranty.
Long product name Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP) :
The long product name of Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP, CAT5e CrossOver, Molded, snagless, 3 m, Yellow
More>>>
Short summary description Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP):
This short summary of the Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin UTP CAT5e 3m, 3 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP):
This is an auto-generated long summary of Belkin UTP CAT5e 3m networking cable Yellow U/UTP (UTP) based on the first three specs of the first five spec groups.

Belkin UTP CAT5e 3m. Cable length: 3 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Yellow

Brand Image Product code Product Stock Price from
Belcable

Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow
(show image)
F3X126B05M?KIT Patch Cable Cross Wired 5m 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belcable

Belcable K Patch Cable Cross Wired 2m 10 pcs networking cable Yellow
(show image)
F3X126B02M?KIT K Patch Cable Cross Wired 2m 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belcable

Belcable Patch Cable Cross Wired 3m 10 pcs networking cable Yellow
(show image)
F3X126B03M?KIT Patch Cable Cross Wired 3m 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Patch Cable Cross Wired 3m 10 pcs networking cable Yellow
(show image)
F3X126B03M/KIT Patch Cable Cross Wired 3m 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin K Patch Cable Cross Wired 10m 5pcs networking cable Yellow
(show image)
F3X126B10M/KIT K Patch Cable Cross Wired 10m 5pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin K Patch Cable Cross Wired 2m 10 pcs networking cable Yellow
(show image)
F3X126B02M/KIT K Patch Cable Cross Wired 2m 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin CAT 5 PATCH CABLE networking cable Yellow 3 m
(show image)
F3X126B03M-KIT10 CAT 5 PATCH CABLE 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin CAT 5 PATCH CABLE networking cable Yellow 5 m
(show image)
F3X126B05M-KIT10 CAT 5 PATCH CABLE 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin CAT 5 PATCH CABLE networking cable 3 m
(show image)
F3X126B03MGY-YM CAT 5 PATCH CABLE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)