location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial male/male DB25 printer cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3D111N10
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m :
The long product name of Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seriële male/male DB25-kabel, 3 meter (10 voet)
More>>>
Short summary description Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m:
This short summary of the Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Serial male/male DB25 printer cable, Grey, 3 m, DB25 (M)

Long summary description Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m:
This is an auto-generated long summary of Belkin Serial male/male DB25 printer cable parallel cable Grey 3 m based on the first three specs of the first five spec groups.

Belkin Serial male/male DB25 printer cable. Product colour: Grey, Cable length: 3 m, Connector(s): DB25 (M)

Brand Image Product code Product Stock Price from
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable parallel cable Black 4.5 m
(show image)
F3D111N15 Pro Series Non-IEEE 1284 Parallel Switchbox Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable parallel cable Black 5 m
(show image)
F3D111B05M Pro Series Non-IEEE 1284 Parallel Switchbox Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 3m parallel cable Black
(show image)
F3D111B10 Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 10.6m parallel cable Black
(show image)
F3D111B35 Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 10.6m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable parallel cable Black 1.8 m
(show image)
F3D111EA06 Pro Series Non-IEEE 1284 Parallel Switchbox Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable parallel cable Black 3 m
(show image)
F3D111EA10 Pro Series Non-IEEE 1284 Parallel Switchbox Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable parallel cable Black 4.5 m
(show image)
F3D111EA15 Pro Series Non-IEEE 1284 Parallel Switchbox Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Serial DB25-Cable, 10.7m parallel cable Black
(show image)
F3D111N35 Serial DB25-Cable, 10.7m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Gold Series Non-IEEE 1284 Parallel Extension Cable parallel cable Black 3 m
(show image)
F3D111-10-GLD Gold Series Non-IEEE 1284 Parallel Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 15m parallel cable Black
(show image)
F3D111B50 Pro Series Non-IEEE 1284 Parallel Switchbox Cable - 15m 0.00
(excl. VAT)
0 (incl. VAT)