location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO Series Computer-Style AC Power Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3A102-10
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:11:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Male
  • - Female
  • - Black
Warranty: lifetime
Long product name Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m :
The long product name of Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRO Series Computer-Style AC Power Extension Cable
More>>>
Short summary description Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m:
This short summary of the Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PRO Series Computer-Style AC Power Extension Cable, 3 m

Long summary description Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m:
This is an auto-generated long summary of Belkin PRO Series Computer-Style AC Power Extension Cable Black 3 m based on the first three specs of the first five spec groups.

Belkin PRO Series Computer-Style AC Power Extension Cable. Cable length: 3 m

Brand Image Product code Product Stock Price from
Belkin

Belkin PRO Series Computer-Style AC Power Extension Cable Black 1.5 m
(show image)
F3A102-05 PRO Series Computer-Style AC Power Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PRO Series Computer-Style AC Power Extension Cable Black 1.8 m
(show image)
F3A102-06 PRO Series Computer-Style AC Power Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PRO Series Computer-Style AC Power Extension Cable Black 0.6 m
(show image)
F3A102-02 PRO Series Computer-Style AC Power Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PRO Series Computer-Style AC Power Extension Cable Black 0.9 m
(show image)
F3A102-03 PRO Series Computer-Style AC Power Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)