Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial ATA Cable - Right Angled, Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N1169B18INCH
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868484241
Category
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37032
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 19 Aug 2017 20:19:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Comes with a Belkin Lifetime Warranty
Long product name Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m :
The short editorial description of Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m

Serial ATA Cable - Right Angled, Red, 45.72 cm (18")es
More>>>
Short summary description Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m:
This short summary of the Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Serial ATA Cable - Right Angled, Red, 0.45 m, SATA I, Red

Long summary description Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m:
This is an auto-generated long summary of Belkin Serial ATA Cable - Right Angled, Red SATA cable 0.45 m based on the first three specs of the first five spec groups.

Belkin Serial ATA Cable - Right Angled, Red. Cable length: 0.45 m, Cable type: SATA I, Product colour: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Customer service details