Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N1123EA02-GLO
Category
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6355
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m :
The short editorial description of Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m

Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 60.96 cm (24")es
More>>>
Short summary description Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m:
This short summary of the Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches, 0.6 m

Long summary description Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m:
This is an auto-generated long summary of Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches SATA cable 0.6 m based on the first three specs of the first five spec groups.

Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches. Cable length: 0.6 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details