Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.8 m
- - DisplayPort
- - DisplayPort
- - Black
Long product name Belkin DisplayPort Cable - 1.8m Black
:
DisplayPort Cable - 1.8m/6ft
The long product name of Belkin DisplayPort Cable - 1.8m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DisplayPort Cable - 1.8m/6ft
More>>>
Short summary description Belkin DisplayPort Cable - 1.8m Black:
This short summary of the Belkin DisplayPort Cable - 1.8m Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin DisplayPort Cable - 1.8m, 1.8 m, DisplayPort, DisplayPort, Black, Male/Male
Long summary description Belkin DisplayPort Cable - 1.8m Black:
This is an auto-generated long summary of Belkin DisplayPort Cable - 1.8m Black based on the first three specs of the first five spec groups.
Belkin DisplayPort Cable - 1.8m. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: DisplayPort