Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A046EA10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868478998
Category
Cables to connect printers to computers and other devices.
Printer Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10319
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black :
The short editorial description of Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black

Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
More>>>
Short summary description Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black:
This short summary of the Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m, 3 m, IEEE 1284 Parallel, Black

Long summary description Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black:
This is an auto-generated long summary of Belkin Pro Series IEEE 1284 Parallel (A/B) - 3m printer cable Black based on the first three specs of the first five spec groups.

Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m. Cable length: 3 m, Cable type: IEEE 1284 Parallel, Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details