Warranty:
Belkin 1-Year Warranty and free technical support
Long product name Belkin 4x1 USB Peripheral Switch
:
4x1 USB Peripheral Switch
The long product name of Belkin 4x1 USB Peripheral Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4x1 USB Peripheral Switch
More>>>
Short summary description Belkin 4x1 USB Peripheral Switch:
This short summary of the Belkin 4x1 USB Peripheral Switch data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin 4x1 USB Peripheral Switch, 0.012 Gbit/s, USB, Apple MacOS X, Microsoft Windows 98 Second Edition / Windows ME, Microsoft Windows 2000 / XP, 12 Mbit/s, Wired, 4 x USB - 4 PIN USB Type B
Long summary description Belkin 4x1 USB Peripheral Switch:
This is an auto-generated long summary of Belkin 4x1 USB Peripheral Switch based on the first three specs of the first five spec groups.
Belkin 4x1 USB Peripheral Switch. Basic switching RJ-45 Ethernet ports quantity: 4