location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Switch 2p SOHO KVM PS2 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 2p SOHO KVM PS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DS102PN
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Belkin Switch 2p SOHO KVM PS2 KVM switch:
This short summary of the Belkin Switch 2p SOHO KVM PS2 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Switch 2p SOHO KVM PS2, 2048 x 1536 pixels

Long summary description Belkin Switch 2p SOHO KVM PS2 KVM switch:
This is an auto-generated long summary of Belkin Switch 2p SOHO KVM PS2 KVM switch based on the first three specs of the first five spec groups.

Belkin Switch 2p SOHO KVM PS2. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Weight: 700 g. Power supply type: By PS/2 keyboard port or optional 9V DC, 600mA AC adapter with center pin positive polarity, Dimensions (WxDxH): 108 x 197 x 171 mm, Compatible operating systems: Microsoft Windows 95, 98, 2000, NT, Me, XP, Novell NetWare 4.x/5.x, DOS, Linux, Sun, and Mac OS

Performance
Maximum resolution *
2048 x 1536 pixels
Video bandwidth
400 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
700 g
Other features
Power supply type
By PS/2 keyboard port or optional 9V DC, 600mA AC adapter with center pin positive polarity
I/O ports
Keyboard Input:6-pin miniDIN (PS/2) Mouse Input:6-pin miniDIN (PS/2) Audio Input/Output:3.5mm jack Microphone Input/Output: 3.5mm jack VGA Port: 15-pin HDDB type
Dimensions (WxDxH)
108 x 197 x 171 mm
Compatible operating systems
Microsoft Windows 95, 98, 2000, NT, Me, XP, Novell NetWare 4.x/5.x, DOS, Linux, Sun, and Mac OS