Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB KVM Switch / Audio / Cabling
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DL102U2
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23637
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 26 Jan 2018 06:20:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch :
The short editorial description of Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch

2-Port USB KVM Switch / Audio / Cabling
More>>>
Short summary description Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch:
This short summary of the Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 2-Port USB KVM Switch / Audio / Cabling, VGA, 1.8 m, 2048 x 1536 pixels, Black, Wired

Long summary description Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch:
This is an auto-generated long summary of Belkin 2-Port USB KVM Switch / Audio / Cabling Black KVM switch based on the first three specs of the first five spec groups.

Belkin 2-Port USB KVM Switch / Audio / Cabling. Video port type: VGA, Cable length: 1.8 m. Maximum resolution: 2048 x 1536 pixels. Colour of product: Black. Connectivity technology: Wired

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04
Testseek has collected 3 expert reviews for Belkin 2-Port USB KVM Switch / Audio / Cabling and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
93%
Source Review comments Score
impulsegamer.com
Updated:
2015-01-04
9.5KVM (Keyboard Video and Mouse) are nifty little devices that let computer users switch between computers without the need for additional items such as keyboards, mice and monitors. The Belkin 2-Port KVM Switch with Audio Support and Built-In Cabling...
95%