location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView 4-Port KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DJ104P-B
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:03:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Warranty and free technical support
Long product name Belkin OmniView 4-Port KVM switch :
The long product name of Belkin OmniView 4-Port KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port PS/2 KVM Switch (cables included)
More>>>
Short summary description Belkin OmniView 4-Port KVM switch:
This short summary of the Belkin OmniView 4-Port KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView 4-Port, 1920 x 1440 pixels

Long summary description Belkin OmniView 4-Port KVM switch:
This is an auto-generated long summary of Belkin OmniView 4-Port KVM switch based on the first three specs of the first five spec groups.

Belkin OmniView 4-Port. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1920 x 1440 pixels. Cable length: 1.8 m. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:13:19
Uk has collected 2 expert reviews for Belkin OmniView 4-Port KVM switch and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
tweaktown.com
Updated:
2015-12-23 03:28:37
Belkin is a market leader in SOHO and SMB solutions. From cables and adapters to enclosures and network switches, they have one of the most impressive portfolios in the industry. Today, we dig into that portfolio, and pull out a top KVM offering in the Be...
95%
virtual-hideout.net
Updated:
2013-10-05 03:13:19
With the way the computer market is right now, with hardware prices falling as new components are released faster and faster, chances are you have more than one computer if you know how to upgrade your computer. The reasons are pretty self-explanatory...
Bottom line Overall, I was pleased by this KVM, which was a little surprise to me. Belkin indeed was able to pack the best of the basics into this KVM, allowing it to perform its job very well. Although it doesnt have USB or audio support, I rarely had a need for...
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin Keyboard/Mouse Extender KVM switch Black
(show image)
F1D087 Keyboard/Mouse Extender 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Mouse Splitter KVM switch
(show image)
F1D090 Omniview Mouse Splitter 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView Keyboard Splitter KVM switch
(show image)
F1D089 OmniView Keyboard Splitter 0.00
(excl. VAT)
0 (incl. VAT)