Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Keyboard port type: USB Mouse port type: USB Video port type: DVI-D
- - 2560 x 1600 pixels
Long product name Belkin SOHO , DVI & USB KVM switch Black
:
SOHO KVM Switch, DVI & USB
The long product name of Belkin SOHO , DVI & USB KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SOHO KVM Switch, DVI & USB
More>>>
Short summary description Belkin SOHO , DVI & USB KVM switch Black:
This short summary of the Belkin SOHO , DVI & USB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin SOHO KVM Switch, DVI & USB, 2560 x 1600 pixels, Black
Long summary description Belkin SOHO , DVI & USB KVM switch Black:
This is an auto-generated long summary of Belkin SOHO , DVI & USB KVM switch Black based on the first three specs of the first five spec groups.
Belkin SOHO KVM Switch, DVI & USB. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Maximum resolution: 2560 x 1600 pixels. Product colour: Black