location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView Dual-User PRO3 16-Port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Dual-User PRO3 16-Port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DA216Z-BU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin OmniView Dual-User PRO3 16-Port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 3 Years
Long product name Belkin OmniView Dual-User PRO3 16-Port KVM switch Black :
The long product name of Belkin OmniView Dual-User PRO3 16-Port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniView® Dual-User PRO3 16-Port KVM Switch with 8-F1D9401-06
More>>>
Short summary description Belkin OmniView Dual-User PRO3 16-Port KVM switch Black:
This short summary of the Belkin OmniView Dual-User PRO3 16-Port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Dual-User PRO3 16-Port KVM Switch, 1920 x 1440 pixels, Black

Long summary description Belkin OmniView Dual-User PRO3 16-Port KVM switch Black:
This is an auto-generated long summary of Belkin OmniView Dual-User PRO3 16-Port KVM switch Black based on the first three specs of the first five spec groups.

Belkin OmniView Dual-User PRO3 16-Port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black. Weight: 5.5 kg. Connectivity technology: Wired, Power supply type: 12V DC, 1A